Eaton Corporation Tubular Inductive Proximity Sensor E55CAL30T110

Description
2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, NPN OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 300 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION SENSOR LENGTH 80 MM E55 MODEL
Datasheet
Description
2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, NPN OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 300 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION SENSOR LENGTH 80 MM E55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E55CAL30T110 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E55CAL30T110
Tubular Inductive Proximity Sensor E55CAL30T110
2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, NPN OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 300 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION SENSOR LENGTH 80 MM E55 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/13, IP66 ENCLOSURE
  • ABS PLASTIC BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO, NPN OUTPUT CONFIGURATION
  • 10 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 300 HZ SWITCHING FREQUENCY
  • 200 MILLIAMPERE LOAD CURRENT
  • 30 MM BARREL DIAMETER
  • INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION
  • SENSOR LENGTH 80 MM
  • E55 MODEL
Supplier's Site Datasheet
Nonmetallic Housing - E55CAL30T110 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CAL30T110
Nonmetallic Housing E55CAL30T110
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CAL30T110 E55CAL30T110
Product Name Tubular Inductive Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3246 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details