Eaton Corporation Tubular Capacitive Proximity Sensor E53KAL34T111

Description
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 0.98 INCH SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 250 HZ SWITCHING FREQUENCY 34 MM BARREL DIAMETER INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
Datasheet
Description
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 0.98 INCH SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 250 HZ SWITCHING FREQUENCY 34 MM BARREL DIAMETER INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Capacitive Proximity Sensor - E53KAL34T111 - Eaton Corporation
Cleveland, OH, USA
Tubular Capacitive Proximity Sensor
E53KAL34T111
Tubular Capacitive Proximity Sensor E53KAL34T111
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 0.98 INCH SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 250 HZ SWITCHING FREQUENCY 34 MM BARREL DIAMETER INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
  • CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL
  • 2 M CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • 10 TO 35 VDC OPERATING VOLTAGE
  • NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE
  • SMOOTH BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO, PNP OUTPUT CONFIGURATION
  • 0.98 INCH SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 250 HZ SWITCHING FREQUENCY
  • 34 MM BARREL DIAMETER
  • INCORPORATES SHORT CIRCUIT, REVERSE POLARITY PROTECTION
  • LOAD CURRENT 300 MILLIAMPERE
  • WITH LED FOR OUTPUT INDICATION
  • E53 MODEL
Supplier's Site Datasheet
Smooth Body Capacitive Sensor - E53KAL34T111 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Smooth Body Capacitive Sensor
E53KAL34T111
Smooth Body Capacitive Sensor E53KAL34T111
Self-Contained Capacitive Proximity Sensors Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity. Product Features Detect liquids, powders and other materials that are difficult or impossible with other sensor types Plastic body is corrosion resistant Sensitivity adjustment Output indicator LED

Self-Contained Capacitive Proximity Sensors

Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity.

Product Features

  • Detect liquids, powders and other materials that are difficult or impossible with other sensor types
  • Plastic body is corrosion resistant
  • Sensitivity adjustment
  • Output indicator LED
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E53KAL34T111 E53KAL34T111
Product Name Tubular Capacitive Proximity Sensor Smooth Body Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical Cylindrical
Switching Frequency 0.2500 kHz 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3287 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
ANSI Street Lighting Photocells - 2401414-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details