Eaton Corporation Proximity Sensor E55CBL18A2

Description
2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E55CBL18A2 - Eaton Corporation
Cleveland, OH, USA
Proximity Sensor
E55CBL18A2
Proximity Sensor E55CBL18A2
2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
  • 2-WIRE
  • INDUCTIVE SENSING MODE
  • 10 MM SENSING RANGE
  • 20 MINIMUM AC VOLTAGE RATING
  • 250 MAXIMUM AC VOLTAGE RATING
  • 50/60 HZ
  • CONTACT CONFIGURATION NC
  • IP66 ENCLOSURE
  • BLUE COLOR
  • 150 MILLIAMPERE LOAD CURRENT
  • 2 M LENGTH CABLE CONNECTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • ABS ENCLOSURE MATERIAL
  • AREA CLASSIFICATION SAFE
  • APPLICATION FOOD PROCESSING PLANT
  • SIZE 30 MM DIA
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
Nonmetallic Housing - E55CBL18A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CBL18A2
Nonmetallic Housing E55CBL18A2
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CBL18A2 E55CBL18A2
Product Name Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Switch Type Normally Closed Normally Closed
Electrical Connection 2 M LENGTH CABLE Fixed Connection
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041041-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details