DIFFUSE REFLECTIVE TYPE
RUGGED DIE CAST ZINC MATERIAL
1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE
1/2 INCH NPT CONNECTION TYPE
4 WIRE(S)
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
-13 TO 158 DEG F OPERATING TEMPERATURE
NO-NC COMPLEMENTARY OUTPUT CONFIGURATION
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF RESPONSE TIME
INFRARED SENSING BEAM
GASKET MATERIAL VITON
STANDARD RESPONSE
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
DIFFUSE REFLECTIVE TYPE
RUGGED DIE CAST ZINC MATERIAL
1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE
1/2 INCH NPT CONNECTION TYPE
4 WIRE(S)
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
-13 TO 158 DEG F OPERATING TEMPERATURE
NO-NC COMPLEMENTARY OUTPUT CONFIGURATION
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF RESPONSE TIME
INFRARED SENSING BEAM
GASKET MATERIAL VITON
STANDARD RESPONSE
E51 MODEL
DIFFUSE REFLECTIVE TYPE
RUGGED DIE CAST ZINC MATERIAL
1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE
1/2 INCH NPT CONNECTION TYPE
4 WIRE(S)
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13
, IP67 ENCLOSURE
-13 TO 158 DEG F OPERATING TEMPERATURE
NO-NC COMPLEMENTARY OUTPUT CONFIGURATION
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF RESPONSE TIME
INFRARED SENSING BEAM
GASKET MATERIAL VITON
STANDARD RESPONSE
E51 MODEL
DIFFUSE REFLECTIVE TYPE
RUGGED DIE CAST ZINC MATERIAL
1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE
1/2 INCH NPT CONNECTION TYPE
4 WIRE(S)
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
-13 TO 158 DEG F OPERATING TEMPERATURE
NO-NC COMPLEMENTARY OUTPUT CONFIGURATION
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF RESPONSE TIME