Eaton Corporation Modular Reflex/Reflective Photoelectric Sensor Head E51DP2

Description
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND OFF (AC) 20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME 1 INCH DIA AT 4 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON TEMPERATURE RANGE -13 TO 158 DEG F E51 MODEL
Datasheet
Description
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND OFF (AC) 20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME 1 INCH DIA AT 4 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON TEMPERATURE RANGE -13 TO 158 DEG F E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Reflex/Reflective Photoelectric Sensor Head - E51DP2 - Eaton Corporation
Cleveland, OH, USA
Modular Reflex/Reflective Photoelectric Sensor Head
E51DP2
Modular Reflex/Reflective Photoelectric Sensor Head E51DP2
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND OFF (AC) 20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME 1 INCH DIA AT 4 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON TEMPERATURE RANGE -13 TO 158 DEG F E51 MODEL
  • DIFFUSE REFLECTIVE TYPE
  • E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
  • 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE
  • 8 INCH SENSING DISTANCE
  • 20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
  • 20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
  • 1 INCH DIA AT 4 INCH FIELD OF VIEW
  • LIGHT/DARK OPERATING MODE
  • INFRARED SENSING BEAM
  • ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13, IP67
  • GASKET MATERIAL VITON
  • TEMPERATURE RANGE -13 TO 158 DEG F
  • E51 MODEL
Supplier's Site Datasheet
Photoelectric - 36433 - Radwell International
Willingboro, NJ, United States
Photoelectric
36433
Photoelectric 36433
PHOTOELECTRIC HEAD, DIFFUSE REFLECTIVE, 8 INCH RANGE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC HEAD, DIFFUSE REFLECTIVE, 8 INCH RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E51DP2 36433
Product Name Modular Reflex/Reflective Photoelectric Sensor Head Photoelectric
Optical Technology Type Retroreflective
Unlock Full Specs
to access all available technical data