Eaton Corporation Pancake Inductive Proximity Sensor E56CDL40A2

Description
THERMOPLASTIC POLYESTER MATERIAL 3.15 INCH W X 1.57 INCH D X 3.15 INCH H SIZE 1/2 INCH NPT, SCREW TERMINAL CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 1.57 INCH SENSING DISTANCE UNSHIELDED SHIELDING TYPE 10 OPERATIONS PER SECOND SWITCHING FREQUENCY OUTPUT STATUS INDICATOR LED E56 MODEL
Datasheet
Description
THERMOPLASTIC POLYESTER MATERIAL 3.15 INCH W X 1.57 INCH D X 3.15 INCH H SIZE 1/2 INCH NPT, SCREW TERMINAL CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 1.57 INCH SENSING DISTANCE UNSHIELDED SHIELDING TYPE 10 OPERATIONS PER SECOND SWITCHING FREQUENCY OUTPUT STATUS INDICATOR LED E56 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pancake Inductive Proximity Sensor - E56CDL40A2 - Eaton Corporation
Cleveland, OH, USA
Pancake Inductive Proximity Sensor
E56CDL40A2
Pancake Inductive Proximity Sensor E56CDL40A2
THERMOPLASTIC POLYESTER MATERIAL 3.15 INCH W X 1.57 INCH D X 3.15 INCH H SIZE 1/2 INCH NPT, SCREW TERMINAL CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 1.57 INCH SENSING DISTANCE UNSHIELDED SHIELDING TYPE 10 OPERATIONS PER SECOND SWITCHING FREQUENCY OUTPUT STATUS INDICATOR LED E56 MODEL
  • THERMOPLASTIC POLYESTER MATERIAL
  • 3.15 INCH W X 1.57 INCH D X 3.15 INCH H SIZE
  • 1/2 INCH NPT, SCREW TERMINAL CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO/NC OUTPUT CONFIGURATION
  • 1.57 INCH SENSING DISTANCE
  • UNSHIELDED SHIELDING TYPE
  • 10 OPERATIONS PER SECOND SWITCHING FREQUENCY
  • OUTPUT STATUS INDICATOR LED
  • E56 MODEL
Supplier's Site Datasheet
Pancake Style - E56CDL40A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Pancake Style
E56CDL40A2
Pancake Style E56CDL40A2
The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. (Auto-configurable outputs automatically detect an NPN or PNP output configuration and switch the sensor accordingly, without user intervention.) Power and output LEDs make troubleshooting much easier than conventional proximity sensors, which usually only feature output LEDs. These convenience features, combined with the performance of the E56 Pancake, make it an excellent inductive sensing solution for applications requiring an extremely rugged, long-range sensing solution. Product Features: Longest inductive sensing ranges available (up to 100 mm) Three sizes to meet your application needs, with maximum ranges of 50, 70 or 100 mm Complementary outputs (1 N.O. / 1 N.C.) on 4-wire DC models Auto-configure output technology on 4-wire DC models, which automatically detect how the sensor has been wired (NPN or PNP) and switch the sensor without user intervention Small diameter, 2-wire AC/DC models feature a selector switch inside the housing, enabling output contacts to be used as either N.O. or N.C. Robust design featuring vibration and impact-absorbing potting compound Ideal for extreme temperatures or high pressure washdown environments Approvals: CE

The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types.

The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. (Auto-configurable outputs automatically detect an NPN or PNP output configuration and switch the sensor accordingly, without user intervention.) Power and output LEDs make troubleshooting much easier than conventional proximity sensors, which usually only feature output LEDs. These convenience features, combined with the performance of the E56 Pancake, make it an excellent inductive sensing solution for applications requiring an extremely rugged, long-range sensing solution.

Product Features:

  • Longest inductive sensing ranges available (up to 100 mm)
  • Three sizes to meet your application needs, with maximum ranges of 50, 70 or 100 mm
  • Complementary outputs (1 N.O. / 1 N.C.) on 4-wire DC models
  • Auto-configure output technology on 4-wire DC models, which automatically detect how the sensor has been wired (NPN or PNP) and switch the sensor without user intervention
  • Small diameter, 2-wire AC/DC models feature a selector switch inside the housing, enabling output contacts to be used as either N.O. or N.C.
  • Robust design featuring vibration and impact-absorbing potting compound
  • Ideal for extreme temperatures or high pressure washdown environments

Approvals:

  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E56CDL40A2 E56CDL40A2
Product Name Pancake Inductive Proximity Sensor Pancake Style
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Switch Type Normally Open (optional feature); Normally Closed (optional feature) Normally Open (optional feature); Normally Closed (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9952-0900 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
Switches (Solid State) - 620-A1106LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3219R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details