STANDARD FIBER TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE
NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION
LIGHT/DARK OPERATING MODE
INFRARED SENSING BEAM
3 INCH (0.063 INCH DIA FIBER), 9 INCH (0.125 INCH DIA FIBER) THROUGH BEAM SENSING DISTANCE
0.25 INCH (0.063 INCH DIA FIBER), 1 INCH (0.125 INCH DIA FIBER) REFLECTIVE SENSING DISTANCE
9 MILLISECOND (AC), 0.5 MILLISECOND (DC) RESPONSE TIME - OFF
0.5 MILLISECOND (AC/DC) RESPONSE TIME - ON
APPROVAL UL, CSA
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13
, IP67
OPERATING TEMPERATURE -13 TO 158 DEG F
RESPONSE TIME FAST
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD FIBER TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE
NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION
LIGHT/DARK OPERATING MODE
INFRARED SENSING BEAM
3 INCH (0.063 INCH DIA FIBER), 9 INCH (0.125 INCH DIA FIBER) THROUGH BEAM SENSING DISTANCE
0.25 INCH (0.063 INCH DIA FIBER), 1 INCH (0.125 INCH DIA FIBER) REFLECTIVE SENSING DISTANCE
9 MILLISECOND (AC), 0.5 MILLISECOND (DC) RESPONSE TIME - OFF
0.5 MILLISECOND (AC/DC) RESPONSE TIME - ON
APPROVAL UL, CSA
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13
, IP67
OPERATING TEMPERATURE -13 TO 158 DEG F
RESPONSE TIME FAST
E51 MODEL
Modular Fiber Optic Photoelectric Sensor Head
E51DF11
Modular Fiber Optic Photoelectric Sensor Head
E51DF11
STANDARD FIBER TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE
NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION
LIGHT/DARK OPERATING MODE
INFRARED SENSING BEAM
3 INCH (0.063 INCH DIA FIBER), 9 INCH (0.125 INCH DIA FIBER) THROUGH BEAM SENSING DISTANCE
0.25 INCH (0.063 INCH DIA FIBER), 1 INCH (0.125 INCH DIA FIBER) REFLECTIVE SENSING DISTANCE
9 MILLISECOND (AC), 0.5 MILLISECOND (DC) RESPONSE TIME - OFF
0.5 MILLISECOND (AC/DC) RESPONSE TIME - ON
APPROVAL UL, CSA
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13
, IP67
OPERATING TEMPERATURE -13 TO 158 DEG F
RESPONSE TIME FAST
E51 MODEL
STANDARD FIBER TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE