Eaton Corporation Proximity Sensor E55CAL12T111

Description
2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E55CAL12T111 - Eaton Corporation
Cleveland, OH, USA
Proximity Sensor
E55CAL12T111
Proximity Sensor E55CAL12T111
2-WIRE INDUCTIVE SENSING MODE 10 MM SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 50/60 HZ CONTACT CONFIGURATION 0 IP66 ENCLOSURE BLUE COLOR 150 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
  • 2-WIRE
  • INDUCTIVE SENSING MODE
  • 10 MM SENSING RANGE
  • 20 MINIMUM AC VOLTAGE RATING
  • 250 MAXIMUM AC VOLTAGE RATING
  • 50/60 HZ
  • CONTACT CONFIGURATION 0
  • IP66 ENCLOSURE
  • BLUE COLOR
  • 150 MILLIAMPERE LOAD CURRENT
  • 2 M LENGTH CABLE CONNECTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • ABS ENCLOSURE MATERIAL
  • AREA CLASSIFICATION SAFE
  • APPLICATION FOOD PROCESSING PLANT
  • SIZE 30 MM DIA
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
Nonmetallic Housing - E55CAL12T111 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CAL12T111
Nonmetallic Housing E55CAL12T111
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CAL12T111 E55CAL12T111
Product Name Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered DC Powered
Electrical Connection 2 M LENGTH CABLE Fixed Connection
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1705-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal hybrid sensor - confocalDT IFS2403/90-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.1929 to 0.2520 inch (4.9 to 6.4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details