Eaton Corporation Modular Limit Switch Inductive Proximity Sensor E51PLS1S12

Description
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION SHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
Datasheet
Description
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION SHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Limit Switch Inductive Proximity Sensor - E51PLS1S12 - Eaton Corporation
Cleveland, OH, USA
Modular Limit Switch Inductive Proximity Sensor
E51PLS1S12
Modular Limit Switch Inductive Proximity Sensor E51PLS1S12
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION SHIELDED SHIELDING TYPE STANDARD, 50 HZ SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
  • FERROUS/NON FERROUS METAL TYPE
  • RUGGED DIE CAST ZINC MATERIAL
  • 12 FT CABLE CONNECTION TYPE
  • 4 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION
  • 0.51 INCH SENSING DISTANCE
  • SIDE SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • STANDARD, 50 HZ SWITCHING FREQUENCY
  • APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
  • INCORPORATES LATCHING SHORT CIRCUIT PROTECTION
  • GASKET MATERIAL VITON
  • SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT
  • WITH TERMINAL WIRING
  • E51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Proximity Sensors
Product Number E51PLS1S12
Product Name Modular Limit Switch Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M18B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3151 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Photoelectric Proximity Sensors - 5000002997-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details