The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.
Product Features:
| Eaton Corporation | Eaton Corporation - Sensors | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | E51CLS16P | E51CLS16P |
| Product Name | Modular Limit Switch Inductive Proximity Sensor | E51 Limit Switch Style |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor; Magnetic Proximity Sensor |
| Switching Frequency | 0.0150 kHz | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |
| Power Requirements | AC Powered | AC Powered |
| Switch Type | Normally Open (optional feature); Normally Closed (optional feature) | Normally Open; Normally Closed |