Eaton Corporation Proximity Sensor E55CBL30T111

Description
3-WIRE INDUCTIVE SENSING MODE 15 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR NPN OUTPUT 200 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet
Description
3-WIRE INDUCTIVE SENSING MODE 15 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR NPN OUTPUT 200 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E55CBL30T111 - Eaton Corporation
Cleveland, OH, USA
Proximity Sensor
E55CBL30T111
Proximity Sensor E55CBL30T111
3-WIRE INDUCTIVE SENSING MODE 15 MM SENSING RANGE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION NC IP66 ENCLOSURE BLUE COLOR NPN OUTPUT 200 MILLIAMPERE LOAD CURRENT 2 M LENGTH CABLE CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE ABS ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE APPLICATION FOOD PROCESSING PLANT SIZE 30 MM DIA MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
  • 3-WIRE
  • INDUCTIVE SENSING MODE
  • 15 MM SENSING RANGE
  • 10 MINIMUM DC VOLTAGE RATING
  • 30 MAXIMUM DC VOLTAGE RATING
  • CONTACT CONFIGURATION NC
  • IP66 ENCLOSURE
  • BLUE COLOR
  • NPN OUTPUT
  • 200 MILLIAMPERE LOAD CURRENT
  • 2 M LENGTH CABLE CONNECTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • ABS ENCLOSURE MATERIAL
  • AREA CLASSIFICATION SAFE
  • APPLICATION FOOD PROCESSING PLANT
  • SIZE 30 MM DIA
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM DC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
Nonmetallic Housing - E55CBL30T111 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CBL30T111
Nonmetallic Housing E55CBL30T111
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CBL30T111 E55CBL30T111
Product Name Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Operation Distance 0.5906 inch (15 mm) 0.0 to 0.3937 inch (0.0 to 10 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed Normally Closed
Electrical Connection 2 M LENGTH CABLE Fixed Connection
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-10-SQ-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Ultrasonic Sensors - 076-10005-02 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details