Eaton Corporation Limit Switch Inductive Proximity Sensor E51PLS26PU

Description
RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION SHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPLICATION COOLANT/CUTTING OIL, AUTOMOTIVE WITH TWO LED INDICATOR E51 MODEL
Datasheet
Description
RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION SHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPLICATION COOLANT/CUTTING OIL, AUTOMOTIVE WITH TWO LED INDICATOR E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Inductive Proximity Sensor - E51PLS26PU - Eaton Corporation
Cleveland, OH, USA
Limit Switch Inductive Proximity Sensor
E51PLS26PU
Limit Switch Inductive Proximity Sensor E51PLS26PU
RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION SHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPLICATION COOLANT/CUTTING OIL, AUTOMOTIVE WITH TWO LED INDICATOR E51 MODEL
  • RUGGED DIE CAST ZINC MATERIAL
  • 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE
  • 4 WIRE(S)
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP68 ENCLOSURE
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION
  • 0.51 INCH SENSING DISTANCE
  • SIDE SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • ALTERNATE SWITCHING FREQUENCY
  • APPLICATION COOLANT/CUTTING OIL, AUTOMOTIVE
  • WITH TWO LED INDICATOR
  • E51 MODEL
Supplier's Site Datasheet
E51, Factory Sealed 6P+ - E51PLS26PU - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51, Factory Sealed 6P+
E51PLS26PU
E51, Factory Sealed 6P+ E51PLS26PU
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector

The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.

Product Features:

  • The one-piece body and sensing head are both epoxy filled to protect internal components from contamination
  • The head is hard-wired to the sensor body to ensure trouble-free performance
  • Choose from top and side sensing heads
  • Side sensing heads can be rotated to any of four positions
  • Mounting dimensions allow direct replacement of worn out limit switches
  • Rugged zinc die cast construction withstands physical abuse
  • Connection options include pre-wired cable, body mounted connector and pigtail connector
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E51PLS26PU E51PLS26PU
Product Name Limit Switch Inductive Proximity Sensor E51, Factory Sealed 6P+
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Switch Type Normally Open (optional feature); Normally Closed (optional feature) Normally Open; Normally Closed
Height 1.58 inch (40.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000119-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 1882-1044601-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details