Eaton Corp. / Commercial Controls Division Modular Inductive Proximity Sensor Head E51DS6

Description
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE SIDE SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet
Description
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE SIDE SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Inductive Proximity Sensor Head - E51DS6 - Eaton Corporation
Cleveland, OH, USA
Modular Inductive Proximity Sensor Head
E51DS6
Modular Inductive Proximity Sensor Head E51DS6
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE SIDE SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
  • FERROUS/NON FERROUS METAL TYPE
  • E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON
  • 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE
  • NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION
  • 0.94 INCH SENSING DISTANCE
  • SIDE SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • ALTERNATE SWITCHING FREQUENCY
  • APPROVAL UL, CSA
  • ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13, IP67
  • GASKET MATERIAL VITON
  • HOUSING MATERIAL RUGGED DIE CAST ZINC
  • OPERATING TEMPERATURE -13 TO 158 DEG F
  • E51 MODEL
Supplier's Site Datasheet
Ind Prox Sensor Head Only Eaton Cutler Hammer - 47K6261 - Newark, An Avnet Company
Chicago, IL, United States
Ind Prox Sensor Head Only Eaton Cutler Hammer
47K6261
Ind Prox Sensor Head Only Eaton Cutler Hammer 47K6261
IND PROX SENSOR HEAD ONLY

IND PROX SENSOR HEAD ONLY

Supplier's Site

Technical Specifications

  Eaton Corporation Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number E51DS6 47K6261
Product Name Modular Inductive Proximity Sensor Head Ind Prox Sensor Head Only Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 4370713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1041041-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details