Eaton Corporation Proximity Switch E51RNS

Description
IND PROX RECEPTACLE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
IND PROX RECEPTACLE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 11295134 - Radwell International
Willingboro, NJ, United States
Proximity Switch
11295134
Proximity Switch 11295134
IND PROX RECEPTACLE ONLY. FREE 2 YEAR RADWELL WARRANTY

IND PROX RECEPTACLE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11295134
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-A1101ELHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Block Style Inductive Proximity Sensors - 9865-1133 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details