Eaton Corporation Modular Limit Switch Reflex/Reflective Photoelectric Sensor E51PLP6

Description
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 18 INCH SENSING DISTANCE 20 MILLISECOND ON, 22 MILLISECOND OFF RESPONSE TIME INFRARED SENSING BEAM FIELD OF VIEW 1 INCH DIAMETER AT 9 INCH DISTANCE GASKET MATERIAL VITON INCORPORATES LATCHING SHORT CIRCUIT PROTECTION STANDARD RESPONSE E51 MODEL
Datasheet
Description
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 18 INCH SENSING DISTANCE 20 MILLISECOND ON, 22 MILLISECOND OFF RESPONSE TIME INFRARED SENSING BEAM FIELD OF VIEW 1 INCH DIAMETER AT 9 INCH DISTANCE GASKET MATERIAL VITON INCORPORATES LATCHING SHORT CIRCUIT PROTECTION STANDARD RESPONSE E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Limit Switch Reflex/Reflective Photoelectric Sensor - E51PLP6 - Eaton Corporation
Cleveland, OH, USA
Modular Limit Switch Reflex/Reflective Photoelectric Sensor
E51PLP6
Modular Limit Switch Reflex/Reflective Photoelectric Sensor E51PLP6
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 18 INCH SENSING DISTANCE 20 MILLISECOND ON, 22 MILLISECOND OFF RESPONSE TIME INFRARED SENSING BEAM FIELD OF VIEW 1 INCH DIAMETER AT 9 INCH DISTANCE GASKET MATERIAL VITON INCORPORATES LATCHING SHORT CIRCUIT PROTECTION STANDARD RESPONSE E51 MODEL
  • DIFFUSE REFLECTIVE TYPE
  • DIE CAST ZINC MATERIAL
  • 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE
  • 1/2 INCH NPT CONNECTION TYPE
  • 4 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION
  • 18 INCH SENSING DISTANCE
  • 20 MILLISECOND ON, 22 MILLISECOND OFF RESPONSE TIME
  • INFRARED SENSING BEAM
  • FIELD OF VIEW 1 INCH DIAMETER AT 9 INCH DISTANCE
  • GASKET MATERIAL VITON
  • INCORPORATES LATCHING SHORT CIRCUIT PROTECTION
  • STANDARD RESPONSE
  • E51 MODEL
Supplier's Site Datasheet
E51 Limit Switch Style - E51PLP6 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51PLP6
E51 Limit Switch Style E51PLP6
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units. Product Features Choose from five different sensing modes including fiber optic All heads feature a selector switch for light or dark operation Logic modules are available to provide additional control functions Rugged construction, ideal for industrial environments Viton gaskets ensure a positive seal and high chemical resistance Sensor heads can be rotated to any of four positions Components are interchangeable with E51 proximity sensors Sensors accommodate both U.S. and DIN mounting dimensions Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs Approvals UL Listed CSA Certified CE (where shown)

Modular Construction and a Variety of Operating Modes

Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units.

Product Features

  • Choose from five different sensing modes including fiber optic
  • All heads feature a selector switch for light or dark operation
  • Logic modules are available to provide additional control functions
  • Rugged construction, ideal for industrial environments
  • Viton gaskets ensure a positive seal and high chemical resistance
  • Sensor heads can be rotated to any of four positions
  • Components are interchangeable with E51 proximity sensors
  • Sensors accommodate both U.S. and DIN mounting dimensions
  • Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs

Approvals

  • UL Listed
  • CSA Certified
  • CE (where shown)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E51PLP6 E51PLP6
Product Name Modular Limit Switch Reflex/Reflective Photoelectric Sensor E51 Limit Switch Style
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Optical Technology Type Retroreflective Diffuse
Beam Type Infrared Infrared
Power Requirements DC Powered
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
Unlock Full Specs
to access all available technical data