Eaton Corporation Tubular Capacitive Proximity Sensor E53KBL30A2

Description
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 0.79 INCH SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 30 MM BARREL DIAMETER LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
Datasheet
Description
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 0.79 INCH SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 30 MM BARREL DIAMETER LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Capacitive Proximity Sensor - E53KBL30A2 - Eaton Corporation
Cleveland, OH, USA
Tubular Capacitive Proximity Sensor
E53KBL30A2
Tubular Capacitive Proximity Sensor E53KBL30A2
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 0.79 INCH SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 30 MM BARREL DIAMETER LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
  • CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL
  • 2 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC OPERATING VOLTAGE
  • NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC OUTPUT CONFIGURATION
  • 0.79 INCH SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 30 MM BARREL DIAMETER
  • LOAD CURRENT 300 MILLIAMPERE
  • WITH LED FOR OUTPUT INDICATION
  • E53 MODEL
Supplier's Site Datasheet
E53 Threaded Body Capacitive Sensor - E53KBL30A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E53 Threaded Body Capacitive Sensor
E53KBL30A2
E53 Threaded Body Capacitive Sensor E53KBL30A2
Self-Contained Capacitive Proximity Sensors Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity. Product Features Detect liquids, powders and other materials that are difficult or impossible with other sensor types Plastic body is corrosion resistant Sensitivity adjustment Output indicator LED

Self-Contained Capacitive Proximity Sensors

Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity.

Product Features

  • Detect liquids, powders and other materials that are difficult or impossible with other sensor types
  • Plastic body is corrosion resistant
  • Sensitivity adjustment
  • Output indicator LED
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E53KBL30A2 E53KBL30A2
Product Name Tubular Capacitive Proximity Sensor E53 Threaded Body Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 kHz 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOOE-BS-L-PNLK-T - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.65 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
RightSight Photosensor - 42EF-G1KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
2 suppliers
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details