Eaton Corp. / Commercial Controls Division Modular Inductive Proximity Sensor Head E51DT6

Description
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet
Description
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Inductive Proximity Sensor Head - E51DT6 - Eaton Corporation
Cleveland, OH, USA
Modular Inductive Proximity Sensor Head
E51DT6
Modular Inductive Proximity Sensor Head E51DT6
FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE ALTERNATE SWITCHING FREQUENCY APPROVAL UL, CSA ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 GASKET MATERIAL VITON HOUSING MATERIAL RUGGED DIE CAST ZINC OPERATING TEMPERATURE -13 TO 158 DEG F E51 MODEL
  • FERROUS/NON FERROUS METAL TYPE
  • E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON
  • 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE
  • NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION
  • 0.94 INCH SENSING DISTANCE
  • TOP SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • ALTERNATE SWITCHING FREQUENCY
  • APPROVAL UL, CSA
  • ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13, IP67
  • GASKET MATERIAL VITON
  • HOUSING MATERIAL RUGGED DIE CAST ZINC
  • OPERATING TEMPERATURE -13 TO 158 DEG F
  • E51 MODEL
Supplier's Site Datasheet
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
CUTLER HAMMER Sensors & Switches E51DT6

CUTLER HAMMER Sensors & Switches E51DT6

Supplier's Site
Ind Prox Sensor Head Only Eaton Cutler Hammer - 47K6265 - Newark, An Avnet Company
Chicago, IL, United States
Ind Prox Sensor Head Only Eaton Cutler Hammer
47K6265
Ind Prox Sensor Head Only Eaton Cutler Hammer 47K6265
IND PROX SENSOR HEAD ONLY

IND PROX SENSOR HEAD ONLY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E51DT6 47K6265
Product Name Modular Inductive Proximity Sensor Head Proximity Switch Ind Prox Sensor Head Only Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317624464 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Switches (Solid State) - 620-1446-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details