Eaton Corporation Modular Limit Switch Inductive Proximity Sensor E51ALT5

Description
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE STANDARD SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
Datasheet
Description
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE STANDARD SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Limit Switch Inductive Proximity Sensor - E51ALT5 - Eaton Corporation
Cleveland, OH, USA
Modular Limit Switch Inductive Proximity Sensor
E51ALT5
Modular Limit Switch Inductive Proximity Sensor E51ALT5
FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION UNSHIELDED SHIELDING TYPE STANDARD SWITCHING FREQUENCY APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS INCORPORATES LATCHING SHORT CIRCUIT PROTECTION GASKET MATERIAL VITON SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT WITH TERMINAL WIRING E51 MODEL
  • FERROUS/NON FERROUS METAL TYPE
  • RUGGED DIE CAST ZINC MATERIAL
  • 1/2 INCH NPT CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO/NC OUTPUT CONFIGURATION
  • 0.94 INCH SENSING DISTANCE
  • TOP SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • STANDARD SWITCHING FREQUENCY
  • APPLICATION MACHINE TOOL, PUNCH PRESSES, AUTOMOTIVE, CONVEYOR SYSTEMS
  • INCORPORATES LATCHING SHORT CIRCUIT PROTECTION
  • GASKET MATERIAL VITON
  • SIZE 1.54 INCH WIDTH X 1.78 INCH DEPTH X 4.5 INCH HEIGHT
  • WITH TERMINAL WIRING
  • E51 MODEL
Supplier's Site Datasheet
E51 Limit Switch Style - E51ALT5 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51ALT5
E51 Limit Switch Style E51ALT5
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector

The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.

Product Features:

  • The one-piece body and sensing head are both epoxy filled to protect internal components from contamination
  • The head is hard-wired to the sensor body to ensure trouble-free performance
  • Choose from top and side sensing heads
  • Side sensing heads can be rotated to any of four positions
  • Mounting dimensions allow direct replacement of worn out limit switches
  • Rugged zinc die cast construction withstands physical abuse
  • Connection options include pre-wired cable, body mounted connector and pigtail connector
Supplier's Site Datasheet
SENSOR, INDUCTIVE PROXIMITY, AC/DC 2-WIRE, TOP SENSING, UN-SHIELDED 24MM RANGE - 70057934 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE PROXIMITY, AC/DC 2-WIRE, TOP SENSING, UN-SHIELDED 24MM RANGE
70057934
SENSOR, INDUCTIVE PROXIMITY, AC/DC 2-WIRE, TOP SENSING, UN-SHIELDED 24MM RANGE 70057934
Eaton's Cutler-Hammer E51 Series sensor families combine high performance with a familiar limit switch style housing. Modular, plug-in components provide application flexibility, ease of maintenance, less downtime and reduced inventory. Choose from 2-wire sensors with AC/DC operation, or 4-wire sensors in either AC or DC styles. Connection options include terminal, mini-connector or various length of cable. The E51 Series can be built to sense metals at shorter ranges (inductive sensing) or just about any material at longer ranges (photoelectric sensing), depending on the head component chosen. Features Rugged Construction is Ideal for Industrial Environments Viton® Gaskets Ensure a Positive Seal and High Resistance to Industry Chemicals Direct Replacement for Worn Out Limit Switches Sensor Heads and Bodies Feature Captive Screws to Eliminate Loss All Sensor Heads Include a Selector Switch to Program Output Function to Either N.O. or N.C. Sensor Bodies Feature Bifurcated Engagement Prongs for a Reliable Connection When Plugging into Receptacle Stabs Engagement Key Between Sensor Body and Receptacle Prevents Improper Assembly Sensors Accommodate Both U.S. and DIN Mounting Dimensions Wiring Terminals Feature Captive Pressure Plate Saddles for #18 to #12 AWG Wire. A Green Screw Identified Ground Terminal is Also Included Logic Modules Are Available to Provide Additional Control Functions Inductive Sensing Heads for Detecting Metal at Up to 24 mm (0.94 In.) and Photoelectric Sensing Heads for Detecting Targets at Up to 90 m (300 Ft.) UL Listed, CSA Certified, CE (on Some Models)

Eaton's Cutler-Hammer E51 Series sensor families combine high performance with a familiar limit switch style housing. Modular, plug-in components provide application flexibility, ease of maintenance, less downtime and reduced inventory. Choose from 2-wire sensors with AC/DC operation, or 4-wire sensors in either AC or DC styles. Connection options include terminal, mini-connector or various length of cable.
The E51 Series can be built to sense metals at shorter ranges (inductive sensing) or just about any material at longer ranges (photoelectric sensing), depending on the head component chosen.
Features

  • Rugged Construction is Ideal for Industrial Environments
  • Viton® Gaskets Ensure a Positive Seal and High Resistance to Industry Chemicals
  • Direct Replacement for Worn Out Limit Switches
  • Sensor Heads and Bodies Feature Captive Screws to Eliminate Loss
  • All Sensor Heads Include a Selector Switch to Program Output Function to Either N.O. or N.C.
  • Sensor Bodies Feature Bifurcated Engagement Prongs for a Reliable Connection When Plugging into Receptacle Stabs
  • Engagement Key Between Sensor Body and Receptacle Prevents Improper Assembly
  • Sensors Accommodate Both U.S. and DIN Mounting Dimensions
  • Wiring Terminals Feature Captive Pressure Plate Saddles for #18 to #12 AWG Wire. A Green Screw Identified Ground Terminal is Also Included
  • Logic Modules Are Available to Provide Additional Control Functions
  • Inductive Sensing Heads for Detecting Metal at Up to 24 mm (0.94 In.) and Photoelectric Sensing Heads for Detecting Targets at Up to 90 m (300 Ft.)
  • UL Listed, CSA Certified, CE (on Some Models)
Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E51ALT5 E51ALT5 70057934
Product Name Modular Limit Switch Inductive Proximity Sensor E51 Limit Switch Style SENSOR, INDUCTIVE PROXIMITY, AC/DC 2-WIRE, TOP SENSING, UN-SHIELDED 24MM RANGE
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered; DC Powered AC Powered (optional feature); DC Powered (optional feature)
Switch Type Normally Open (optional feature); Normally Closed (optional feature) Normally Open (optional feature); Normally Closed (optional feature) Normally Open; Normally Closed
Electrical Connection 1/2 INCH NPT Fixed Connection
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1812-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Rectangular Magnetic Proximity Sensor - S3394 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
Flat Pack Sensors - 9869-1100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details