Eaton Corporation Tubular Inductive Proximity Sensor E57EBL8T110ED

Description
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, NPN OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 2 KHZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 8 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, AUTO-RESET SHORT CIRCUIT PROTECTION SENSOR LENGTH 50 MM E57 MODEL
Datasheet
Description
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, NPN OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 2 KHZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 8 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, AUTO-RESET SHORT CIRCUIT PROTECTION SENSOR LENGTH 50 MM E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57EBL8T110ED - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57EBL8T110ED
Tubular Inductive Proximity Sensor E57EBL8T110ED
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC, NPN OUTPUT CONFIGURATION 2 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 2 KHZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 8 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, AUTO-RESET SHORT CIRCUIT PROTECTION SENSOR LENGTH 50 MM E57 MODEL
  • 4 PIN MICRO DC CONNECTOR CONNECTION TYPE
  • 3 WIRE(S)
  • CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC, NPN OUTPUT CONFIGURATION
  • 2 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 2 KHZ SWITCHING FREQUENCY
  • 200 MILLIAMPERE LOAD CURRENT
  • 8 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, AUTO-RESET SHORT CIRCUIT PROTECTION
  • SENSOR LENGTH 50 MM
  • E57 MODEL
Supplier's Site Datasheet
E57 Premium + Series, Short Barrel - E57EBL8T110ED - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series, Short Barrel
E57EBL8T110ED
E57 Premium + Series, Short Barrel E57EBL8T110ED
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57EBL8T110ED E57EBL8T110ED
Product Name Tubular Inductive Proximity Sensor E57 Premium + Series, Short Barrel
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - 9982-2165 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Magnetic Proximity Switches - 9172671 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Other; Cylindrical
Switching Frequency 0.5000 kHz
View Details