POLARIZED REFLEX TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC, 10 TO 30 VDC OPERATING VOLTAGE
15 FT SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
6 INCH DIA AT 15 FT FIELD OF VIEW
LIGHT/DARK OPERATING MODE
VISIBLE RED SENSING BEAM
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13
, IP67
GASKET MATERIAL VITON
TEMPERATURE RANGE -13 TO 158 DEG F
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
POLARIZED REFLEX TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC, 10 TO 30 VDC OPERATING VOLTAGE
15 FT SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
6 INCH DIA AT 15 FT FIELD OF VIEW
LIGHT/DARK OPERATING MODE
VISIBLE RED SENSING BEAM
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13
, IP67
GASKET MATERIAL VITON
TEMPERATURE RANGE -13 TO 158 DEG F
E51 MODEL
Modular Reflex/Reflective Photoelectric Sensor Head
E51DP5
Modular Reflex/Reflective Photoelectric Sensor Head
E51DP5
POLARIZED REFLEX TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC, 10 TO 30 VDC OPERATING VOLTAGE
15 FT SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
6 INCH DIA AT 15 FT FIELD OF VIEW
LIGHT/DARK OPERATING MODE
VISIBLE RED SENSING BEAM
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13
, IP67
GASKET MATERIAL VITON
TEMPERATURE RANGE -13 TO 158 DEG F
E51 MODEL
POLARIZED REFLEX TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
120 VAC, 10 TO 30 VDC OPERATING VOLTAGE
15 FT SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
6 INCH DIA AT 15 FT FIELD OF VIEW
LIGHT/DARK OPERATING MODE
VISIBLE RED SENSING BEAM
ENCLOSURE NEMA 3/3S/4/4X/6/6P/12/13, IP67
GASKET MATERIAL VITON
TEMPERATURE RANGE -13 TO 158 DEG F
E51 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Photoelectric Sensors
Product Number
E51DP5
Product Name
Modular Reflex/Reflective Photoelectric Sensor Head