DIFFUSE REFLECTIVE TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
24 VDC OPERATING VOLTAGE
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
1.5 INCH DIA AT 40 INCH FIELD OF VIEW
INFRARED SENSING BEAM
AMBIENT TEMPERATURE -13 TO 158 DEG F
ENCLOSURE RATING NEMA 3/3S/4/4X/6/6P/13, IP68
GASKET MATERIAL VITON
TERMINATION 5 PIN CABLE MICRO QUICK DISCONNECT
E51 MODEL
Eaton Corporation
Done
Datasheet
Description
DIFFUSE REFLECTIVE TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
24 VDC OPERATING VOLTAGE
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
1.5 INCH DIA AT 40 INCH FIELD OF VIEW
INFRARED SENSING BEAM
AMBIENT TEMPERATURE -13 TO 158 DEG F
ENCLOSURE RATING NEMA 3/3S/4/4X/6/6P/13, IP68
GASKET MATERIAL VITON
TERMINATION 5 PIN CABLE MICRO QUICK DISCONNECT
E51 MODEL
Modular Reflex/Reflective Photoelectric Sensor Head
E51DP4PD
Modular Reflex/Reflective Photoelectric Sensor Head
E51DP4PD
DIFFUSE REFLECTIVE TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
24 VDC OPERATING VOLTAGE
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
1.5 INCH DIA AT 40 INCH FIELD OF VIEW
INFRARED SENSING BEAM
AMBIENT TEMPERATURE -13 TO 158 DEG F
ENCLOSURE RATING NEMA 3/3S/4/4X/6/6P/13, IP68
GASKET MATERIAL VITON
TERMINATION 5 PIN CABLE MICRO QUICK DISCONNECT
E51 MODEL
DIFFUSE REFLECTIVE TYPE
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON
24 VDC OPERATING VOLTAGE
40 INCH SENSING DISTANCE
20 MILLISECOND ON, 30 MILLISECOND OFF (AC)
20 MILLISECOND ON, 22 MILLISECOND OFF (DC) RESPONSE TIME
1.5 INCH DIA AT 40 INCH FIELD OF VIEW
INFRARED SENSING BEAM
AMBIENT TEMPERATURE -13 TO 158 DEG F
ENCLOSURE RATING NEMA 3/3S/4/4X/6/6P/13, IP68
GASKET MATERIAL VITON
TERMINATION 5 PIN CABLE MICRO QUICK DISCONNECT
E51 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Photoelectric Sensors
Product Number
E51DP4PD
Product Name
Modular Reflex/Reflective Photoelectric Sensor Head