Eaton Corporation Tubular Inductive Proximity Sensor E55CAL30A2

Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY 150 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER INDICATOR TYPE LED LENGTH 3.15 INCH E55 MODEL
Datasheet
Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY 150 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER INDICATOR TYPE LED LENGTH 3.15 INCH E55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E55CAL30A2 - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E55CAL30A2
Tubular Inductive Proximity Sensor E55CAL30A2
2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 10 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY 150 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER INDICATOR TYPE LED LENGTH 3.15 INCH E55 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/13, IP66 ENCLOSURE
  • ABS PLASTIC BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 10 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 25 HZ SWITCHING FREQUENCY
  • 150 MILLIAMPERE LOAD CURRENT
  • 30 MM BARREL DIAMETER
  • INDICATOR TYPE LED
  • LENGTH 3.15 INCH
  • E55 MODEL
Supplier's Site Datasheet
Nonmetallic Housing - E55CAL30A2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CAL30A2
Nonmetallic Housing E55CAL30A2
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CAL30A2 E55CAL30A2
Product Name Tubular Inductive Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3310 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SY1201 Photomicrosensor (Reflective) - EE-SY1201 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers