Eaton Corporation Tubular Inductive Proximity Sensor E57FAL18A2SA

Description
FERROUS METAL TYPE 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 3.5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL
Datasheet
Description
FERROUS METAL TYPE 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 3.5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E57FAL18A2SA - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E57FAL18A2SA
Tubular Inductive Proximity Sensor E57FAL18A2SA
FERROUS METAL TYPE 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 3.5 MM SENSING DISTANCE END SENSING POSITION SHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT 18 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL
  • FERROUS METAL TYPE
  • 3 PIN MICRO AC CONNECTOR CONNECTION TYPE
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE
  • 303 STAINLESS STEEL BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 3.5 MM SENSING DISTANCE
  • END SENSING POSITION
  • SHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 500 MILLIAMPERE AT 25 DEG C, 250 MILLIAMPERE AT 70 DEG C LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE PROTECTION
  • SENSOR LENGTH 80.3 MM
  • E57 MODEL
Supplier's Site Datasheet
Ferrous Only, Tubular - E57FAL18A2SA - Eaton Corporation - Sensors
Mukilteo, WA, USA
Ferrous Only, Tubular
E57FAL18A2SA
Ferrous Only, Tubular E57FAL18A2SA
These unique Cutler-Hammer® Inductive Proximity Sensors have been specially made by Eaton'ss electrical business to detect only a specific type of metal. Ferrous Only models will detect only ferrous metals such as steel, iron, nickel or cobalt. A typical application for Ferrous Only sensors would be in workcell applications where cutting tools, tool pallets and fixtures must be detected for proper workpiece manipulation. The sensors detect ferrous objects while ignoring aluminum. These sensors are available in a standard 18 mm diameter, and are epoxy filled for shock/vibration resistance and heat tolerance. Product Features Ferrous Only sensors detect ferrous metals, such as steel or iron, while ignoring non-ferrous metals Selection of 2-wire and 3-wire, AC/DC and DC-only sensor models Wide operating temperature range: -13<°> to 158<°>F (-25<°> to 70<°>C)

These unique Cutler-Hammer® Inductive Proximity Sensors have been specially made by Eaton'ss electrical business to detect only a specific type of metal. Ferrous Only models will detect only ferrous metals such as steel, iron, nickel or cobalt.

A typical application for Ferrous Only sensors would be in workcell applications where cutting tools, tool pallets and fixtures must be detected for proper workpiece manipulation. The sensors detect ferrous objects while ignoring aluminum. These sensors are available in a standard 18 mm diameter, and are epoxy filled for shock/vibration resistance and heat tolerance.

Product Features

  • Ferrous Only sensors detect ferrous metals, such as steel or iron, while ignoring non-ferrous metals
  • Selection of 2-wire and 3-wire, AC/DC and DC-only sensor models
  • Wide operating temperature range: -13<°> to 158<°>F (-25<°> to 70<°>C)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E57FAL18A2SA E57FAL18A2SA
Product Name Tubular Inductive Proximity Sensor Ferrous Only, Tubular
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001787-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1447-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2092424 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details