Eaton Corporation Proximity Sensor E51ALT16PCU

Description
2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 3 FT LENGTH MINI PIGTAIL CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet
Description
2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 3 FT LENGTH MINI PIGTAIL CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E51ALT16PCU - Eaton Corporation
Cleveland, OH, USA
Proximity Sensor
E51ALT16PCU
Proximity Sensor E51ALT16PCU
2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION 0 IP68 ENCLOSURE 0.5 AMPERE LOAD CURRENT 3 FT LENGTH MINI PIGTAIL CONNECTION -13 TO 158 DEG F OPERATING TEMPERATURE DIE CAST ZINC ENCLOSURE MATERIAL AREA CLASSIFICATION SAFE SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V MINIMUM DC VOLTAGE RATING - UOM V
  • 2-WIRE
  • INDUCTIVE SENSING MODE
  • 0.94 INCH SENSING RANGE
  • 20 MINIMUM AC VOLTAGE RATING
  • 264 MAXIMUM AC VOLTAGE RATING
  • 20 MINIMUM DC VOLTAGE RATING
  • 264 MAXIMUM DC VOLTAGE RATING
  • CONTACT CONFIGURATION 0
  • IP68 ENCLOSURE
  • 0.5 AMPERE LOAD CURRENT
  • 3 FT LENGTH MINI PIGTAIL CONNECTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • DIE CAST ZINC ENCLOSURE MATERIAL
  • AREA CLASSIFICATION SAFE
  • SIZE 1.54 INCH X 1.58 INCH X 4.96 INCH
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM DC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Proximity Sensors
Product Number E51ALT16PCU
Product Name Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details