Eaton Corporation Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 10 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 2 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION... | |
| 2 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO... | |
| 2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 135 VAC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL... | |
| 2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| 2 M PVC CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303... | |
| 2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION... | |
| 2 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 6 TO 48 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL... | |
| 2 M PVC CABLE CONNECTION TYPE 4 WIRE(S) CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/3R/3S/4/4X/6/6 P/12/12K/13 ENCLOSURE 316 STAINLESS STEEL... | |
| 3 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 3 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED... | |
| 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 135 VAC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT... | |
| 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 45/65 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE... | |
| 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE... | |
| 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL... | |
| 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL... | |
| 3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE... | |
| 3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY... | |
| 3-WIRE REFLEX SENSING MODE 13.1 FT SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE LOAD... | |
| 3-WIRE REFLEX SENSING MODE 6.5 FT SENSING RANGE LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY 3... | |
| 3-WIRE THRU BEAM SENSING MODE 26 FT SENSING RANGE DARK OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY... | |
| 3-WIRE THRU BEAM SENSING MODE 26 FT SENSING RANGE DARK OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY... | |
| 3-WIRE THRU BEAM SENSING MODE 52.5 FT SENSING RANGE DARK, LIGHT OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 300 MILLIAMPERE LOAD... | |
| 3-WIRE THRU BEAM SENSING MODE 52.5 FT SENSING RANGE LIGHT OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 300 MILLIAMPERE LOAD CURRENT... | |
| 303 STAINLESS STEEL MATERIAL 2 M PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/18 TO 50 VDC OPERATING VOLTAGE NEMA 1/2/3/3R/3S/4/4X/6/6 P/12/12K/13 ENCLOSURE THREADED BARREL... | |
| 4 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 45/65 HZ/20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT... | |
| 4 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 4 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 4 PIN MICRO DC CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 6 TO 48 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT... | |
| 4 PIN MINI CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO... | |
| 4 PIN MINI CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13... | |
| 5 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC/VDC AT 45/65HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO... | |
| 5 M CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| 5 M CABLE CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO... | |
| 5 M CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION -13 TO... | |
| 5 M PVC CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 45/65 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL... | |
| 5 M PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL SMOOTH BARREL CONSTRUCTION... | |
| DIFFUSE REFLECTIVE TYPE CE APPROVAL 16 TO 240 VAC AT 50/60 HZ, 16 TO 240 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13, IP66 ENCLOSURE PBT BODY MATERIAL RECTANGULAR CONSTRUCTION 14 TO 140... | |
| DIFFUSE REFLECTIVE TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F... | |
| DIFFUSE REFLECTIVE TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO... | |
| PBT MATERIAL 3.38 INCH L X 1.02 INCH W X 2.3 INCH H SIZE E64 SERIES TERMINAL BASE PHOTOELECTRIC SENSOR USED ON 1/2 INCH NPT CONDUIT CONNECTION TYPE CE APPROVAL... | |
| REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F OPERATING... | |
| REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122... | |
| RUGGED ABS MATERIAL E64 PHOTOELECTRIC TERMINAL BASE SENSOR USED ON SCREW TERMINAL CONNECTION TYPE 16 TO 240 VAC AT 50/60 HZ, 16 TO 240 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13, IP66... |
| << Prev |