Eaton Corporation Tubular Capacitive Proximity Sensor E53KAL18A2E

Description
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 0.59 INCH SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 18 MM BARREL DIAMETER LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
Datasheet
Description
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 0.59 INCH SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 18 MM BARREL DIAMETER LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Capacitive Proximity Sensor - E53KAL18A2E - Eaton Corporation
Cleveland, OH, USA
Tubular Capacitive Proximity Sensor
E53KAL18A2E
Tubular Capacitive Proximity Sensor E53KAL18A2E
CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION 0.59 INCH SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 15 HZ SWITCHING FREQUENCY 18 MM BARREL DIAMETER LOAD CURRENT 300 MILLIAMPERE WITH LED FOR OUTPUT INDICATION E53 MODEL
  • CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL
  • 2 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC OPERATING VOLTAGE
  • NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NO OUTPUT CONFIGURATION
  • 0.59 INCH SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 15 HZ SWITCHING FREQUENCY
  • 18 MM BARREL DIAMETER
  • LOAD CURRENT 300 MILLIAMPERE
  • WITH LED FOR OUTPUT INDICATION
  • E53 MODEL
Supplier's Site Datasheet
E53 Threaded Body Capacitive Sensor - E53KAL18A2E - Eaton Corporation - Sensors
Mukilteo, WA, USA
E53 Threaded Body Capacitive Sensor
E53KAL18A2E
E53 Threaded Body Capacitive Sensor E53KAL18A2E
Self-Contained Capacitive Proximity Sensors Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity. Product Features Detect liquids, powders and other materials that are difficult or impossible with other sensor types Plastic body is corrosion resistant Sensitivity adjustment Output indicator LED

Self-Contained Capacitive Proximity Sensors

Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity.

Product Features

  • Detect liquids, powders and other materials that are difficult or impossible with other sensor types
  • Plastic body is corrosion resistant
  • Sensitivity adjustment
  • Output indicator LED
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E53KAL18A2E E53KAL18A2E
Product Name Tubular Capacitive Proximity Sensor E53 Threaded Body Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0150 kHz 0.0150 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 3778504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1145EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details