Eaton Corp. / Commercial Controls Division Receptacle; Sensing Range Max Eaton Cutler Hammer E51RA

Description
RECEPTACLE; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:-; Accessory Type:Receptacle; For Use With:Eaton E51 Limit Switch Style RoHS Compliant: No
Datasheet
Description
RECEPTACLE; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:-; Accessory Type:Receptacle; For Use With:Eaton E51 Limit Switch Style RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle; Sensing Range Max Eaton Cutler Hammer - 47K6527 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle; Sensing Range Max Eaton Cutler Hammer
47K6527
Receptacle; Sensing Range Max Eaton Cutler Hammer 47K6527
RECEPTACLE; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:-; Accessory Type:Receptacle; For Use With:Eaton E51 Limit Switch Style RoHS Compliant: No

RECEPTACLE; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:SPST-NO / SPST-NC; Supply Voltage DC Min:20V; Supply Voltage DC Max:264V; Product Range:-; Accessory Type:Receptacle; For Use With:Eaton E51 Limit Switch Style RoHS Compliant: No

Supplier's Site Datasheet
Proximity Switch - 36509 - Radwell International
Willingboro, NJ, United States
Proximity Switch
36509
Proximity Switch 36509
RECEPTACLE, 2WIRE ,20-264VAC, 1/2INCH NPT, 1NO/1NC,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 2WIRE ,20-264VAC, 1/2INCH NPT, 1NO/1NC,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 47K6527 36509
Product Name Receptacle; Sensing Range Max Eaton Cutler Hammer Proximity Switch
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Magnetic Proximity Sensor - S3390 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details