Eaton Corporation Tubular Inductive Proximity Sensor E55CBL18A2E

Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 15 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY 150 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER E55 MODEL
Datasheet
Description
2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 15 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY 150 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER E55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Inductive Proximity Sensor - E55CBL18A2E - Eaton Corporation
Cleveland, OH, USA
Tubular Inductive Proximity Sensor
E55CBL18A2E
Tubular Inductive Proximity Sensor E55CBL18A2E
2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/13, IP66 ENCLOSURE ABS PLASTIC BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NC OUTPUT CONFIGURATION 15 MM SENSING DISTANCE END SENSING POSITION UNSHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY 150 MILLIAMPERE LOAD CURRENT 30 MM BARREL DIAMETER E55 MODEL
  • 2 M CABLE CONNECTION TYPE
  • 2 WIRE(S)
  • 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/13, IP66 ENCLOSURE
  • ABS PLASTIC BODY MATERIAL
  • THREADED BARREL CONSTRUCTION
  • -13 TO 158 DEG F OPERATING TEMPERATURE
  • NC OUTPUT CONFIGURATION
  • 15 MM SENSING DISTANCE
  • END SENSING POSITION
  • UNSHIELDED SHIELDING TYPE
  • 25 HZ SWITCHING FREQUENCY
  • 150 MILLIAMPERE LOAD CURRENT
  • 30 MM BARREL DIAMETER
  • E55 MODEL
Supplier's Site Datasheet
Nonmetallic Housing - E55CBL18A2E - Eaton Corporation - Sensors
Mukilteo, WA, USA
Nonmetallic Housing
E55CBL18A2E
Nonmetallic Housing E55CBL18A2E
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces. Product Features Models available that operate on 2-wire AC or 3-wire DC power Threaded tubular housings in three diameters allow easy integration into new and existing applications Nonmetallic construction offers excellent resistance to corrosion Output indicator LED is standard on all models

Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance

Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.

Product Features

  • Models available that operate on 2-wire AC or 3-wire DC power
  • Threaded tubular housings in three diameters allow easy integration into new and existing applications
  • Nonmetallic construction offers excellent resistance to corrosion
  • Output indicator LED is standard on all models
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Proximity Sensors Proximity Sensors
Product Number E55CBL18A2E E55CBL18A2E
Product Name Tubular Inductive Proximity Sensor Nonmetallic Housing
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel Cylindrical; Threaded Barrel
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000000620-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open
View Details