Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance
Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down applications such as those found in food processing plants. They are available in 12 mm, 18 mm and 30 mm diameters, shielded or unshielded. Shielded units can be embedded in metallic surfaces.
Product Features
| Eaton Corporation | Eaton Corporation - Sensors | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | E55CBL30A2 | E55CBL30A2 |
| Product Name | Tubular Inductive Proximity Sensor | Nonmetallic Housing |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor; Magnetic Proximity Sensor |
| Body Shape | Threaded Barrel | Cylindrical; Threaded Barrel |
| Switching Frequency | 0.0250 kHz | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |
| Power Requirements | AC Powered | AC Powered |