Ohmite Manufacturing Co. Through Hole Resistors TFSF100KJE

Description
100 kOhms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TFSF100KJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TFSF100KJE-ND
Through Hole Resistors TFSF100KJE-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

100 kOhms ±5% 2W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 100Kohm, 2W, 5%; Resistance Ohmite - 64K6950 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100Kohm, 2W, 5%; Resistance Ohmite
64K6950
Thick Film Resistor, 100Kohm, 2W, 5%; Resistance Ohmite 64K6950
THICK FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:TFS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:11kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:TFS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:11kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TFSF100KJE-ND 64K6950
Product Name Through Hole Resistors Thick Film Resistor, 100Kohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details