220 Ohms ±5% 85W Through Hole Resistor TO-264-3, TO-264AA Moisture Resistant, Non-Inductive Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TFH85P220RJE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-264-3, TO-264AA |
| Resistance Range | 220 ohms |