50 Ohms ±1% 100W Thick Film Chassis Mount Resistor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 50R, 100W, THICK FILM, QC; Resistance:50ohm; Product Range:TGHE Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:35mm RoHS Compliant: Yes
100W RESISTOR 50 OHM 1%
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-TGHEV50R0FE-ND | TGHEV50R0FE | 80AH8805 | TGHEV50R0FE |
| Product Name | Chassis Mount Resistors | Miscellaneous Resistor | Res, 50R, 100W, Thick Film, Qc; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Module | Quick Connects | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |