33 OHM THICK FILM SOT227 150 W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-TGHXVB33R0JE-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Rect., Wire Leads |
| Resistance Range | 33 ohms |