RES 270 OHM 1% 3/4W
RES 270 OHM 1% 3/4W
RES 270 OHM 1% 3/4W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMD SURGE RESISTOR, THICK FILM 1
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 273-TFSSC270RFECT-ND | TFSSC270RFE | TFSSC270RFE |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | ||
| Resistance Range | 270 ohms | 270 ohms |