500 OHM THICK FILM SOT227 150 W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-TGHXVA500RJE-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Radial, Rect. Case |
| Resistance Range | 500 ohms |