Ohmite Manufacturing Co. Through Hole Resistors TFSC270RJE

Description
270 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TFSC270RJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TFSC270RJE-ND
Through Hole Resistors TFSC270RJE-ND
270 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

270 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor - TFSC270RJE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TFSC270RJE
Thick Film Resistor TFSC270RJE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Thick Film, 270 Ohm, 750Mw, 5%; Resistance Ohmite - 64K6927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270 Ohm, 750Mw, 5%; Resistance Ohmite
64K6927
Resistor, Thick Film, 270 Ohm, 750Mw, 5%; Resistance Ohmite 64K6927
RESISTOR, THICK FILM, 270 OHM, 750mW, 5%; Resistance:270ohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 270 OHM, 750mW, 5%; Resistance:270ohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TFSC270RJE-ND TFSC270RJE 64K6927
Product Name Through Hole Resistors Thick Film Resistor Resistor, Thick Film, 270 Ohm, 750Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details