Ohmite Manufacturing Co. Chip Resistor - Surface Mount TFSSE1K50FE

Description
RES 1.5K OHM 1% 1.5W SMD
Request a Quote Datasheet
Description
RES 1.5K OHM 1% 1.5W SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TFSSE1K50FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TFSSE1K50FETR-ND
Chip Resistor - Surface Mount 273-TFSSE1K50FETR-ND
RES 1.5K OHM 1% 1.5W SMD

RES 1.5K OHM 1% 1.5W SMD

Buy Now Datasheet
Thick Film Resistor - TFSSE1K50FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TFSSE1K50FE
Thick Film Resistor TFSSE1K50FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-TFSSE1K50FETR-ND TFSSE1K50FE
Product Name Chip Resistor - Surface Mount Thick Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details