150 Ohms ±5% 200W Thick Film Chassis Mount Resistor
RESISTOR, THICK FILM, 150 OHM, 200W, 5% ROHS COMPLIANT: YES
RES CHAS MNT 150 OHM 5% 200W
Due to the non inductive design these resistors are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The TGH can be supplied in a 2-terminal or 4-terminal version. Popular applications are: variable speed drives, power supplies, control devices, telecom robotics, motor controls and other switching designs. Specials and custom designed components on request.
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TGHLV150RJE-ND | 55X3750 | TGHLV150RJE | 70023085 |
| Product Name | Chassis Mount Resistors | Resistor, Thick Film, 150 Ohm, 200W, 5% Rohs Compliant Ohmite | Chassis Mount Resistors | Resistor;Thick Film;Res 150 Ohms;Pwr-Rtg 200 W;Tol 5%;SMT;SOT-227;Heat Sink |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Frequency | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-2 | M4 Threaded | Surface Mount Technology (SMT / SMD); SOT-227 | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |