Ohmite Manufacturing Co. Through Hole Resistors TFSC100KJE

Description
100 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TFSC100KJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TFSC100KJE-ND
Through Hole Resistors TFSC100KJE-ND
100 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

100 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 100Kohm, 750Mw, 5%; Resistance Ohmite - 64K6925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100Kohm, 750Mw, 5%; Resistance Ohmite
64K6925
Resistor, Thick Film, 100Kohm, 750Mw, 5%; Resistance Ohmite 64K6925
RESISTOR, THICK FILM, 100KOHM, 750mW, 5%; Resistance:100kohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 100KOHM, 750mW, 5%; Resistance:100kohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TFSC100KJE-ND 64K6925
Product Name Through Hole Resistors Resistor, Thick Film, 100Kohm, 750Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details