Ohmite Manufacturing Co. Through Hole Resistors TFSC1K50JE

Description
1.5 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TFSC1K50JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TFSC1K50JE-ND
Through Hole Resistors TFSC1K50JE-ND
1.5 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K5, 0.75W, Axial, Thick Film; Resistance Ohmite - 64K6924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.75W, Axial, Thick Film; Resistance Ohmite
64K6924
Res, 1K5, 0.75W, Axial, Thick Film; Resistance Ohmite 64K6924
RES, 1K5, 0.75W, AXIAL, THICK FILM; Resistance:1.5kohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, 1K5, 0.75W, AXIAL, THICK FILM; Resistance:1.5kohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TFSC1K50JE-ND 64K6924
Product Name Through Hole Resistors Res, 1K5, 0.75W, Axial, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details