Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100 Ohms ±1% 100W Thick Film Chassis Mount Resistor
100W RESISTOR 100 OHM 1%
RES, 100R, 100W, THICK FILM, QC; Resistance:100ohm; Product Range:TGHE Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Product Length:35mmRoHS Compliant: Yes
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TGHEV100RFE | 273-TGHEV100RFE-ND | TGHEV100RFE | 80AH8801 |
| Product Name | Miscellaneous Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, 100R, 100W, Thick Film, Qc; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Module | Quick Connects | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |