Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SOT-227 600W 1000 OHM
RESISTOR, THICK FILM, 1K, 10%, SOT-227; Resistance:1kohm; Product Range:TGH600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TGHPV1K00KE | TGHPV1K00KE-ND | 34AC9835 |
| Product Name | Thick Film Resistor | Chassis Mount Resistors | Resistor, Thick Film, 1K, 10%, Sot-227; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Frequency | ||
| Mounting / Packaging | SOT-227-2, miniBLOC | ||
| Resistance Range | 1000 ohms | 1000 ohms |