Ohmite Manufacturing Co. Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Ohmite TK20P1R00JE

Description
THICK FILM RESISTOR, 1 OHM, 20W, 5%; Resistance:1ohm; Product Range:TK20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 1 OHM, 20W, 5%; Resistance:1ohm; Product Range:TK20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Ohmite - 83K9876 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Ohmite
83K9876
Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Ohmite 83K9876
THICK FILM RESISTOR, 1 OHM, 20W, 5%; Resistance:1ohm; Product Range:TK20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 20W, 5%; Resistance:1ohm; Product Range:TK20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 20 W;Tol 5%;Radial;TO-220;Heat Sink - 70023035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 20 W;Tol 5%;Radial;TO-220;Heat Sink
70023035
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 20 W;Tol 5%;Radial;TO-220;Heat Sink 70023035
Electrical Specifications. Max. Operating Voltage: 150 V. Power Rating: 20 W. Heat Sink Plate: Black anodized aluminum. Heat sink dependent; must be attached to a proper heat sink for full power rating. Max. case temp. cannot exceed 150°C. Features Low Resistance Values Down to 0.03 ω for Current Sense Applications Extremely Stable (Low TCR) Low Noise (Parasitic Capacitance and Resistance Excellent High Frequency High Accuracy Specifications Material Resistive Element. Thick or Thin Film Leads: Tin-Plated Copper (100Sn) Case: Ryton

Electrical Specifications. Max. Operating Voltage: 150 V. Power Rating: 20 W. Heat Sink Plate: Black anodized aluminum. Heat sink dependent; must be attached to a proper heat sink for full power rating. Max. case temp. cannot exceed 150°C.
Features

  • Low Resistance Values Down to 0.03 Ω for Current Sense Applications
  • Extremely Stable (Low TCR)
  • Low Noise (Parasitic Capacitance and Resistance
  • Excellent High Frequency
  • High Accuracy
    Specifications
  • Material Resistive Element. Thick or Thin Film
  • Leads: Tin-Plated Copper (100Sn)
  • Case: Ryton
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 83K9876 70023035
Product Name Thick Film Resistor, 1 Ohm, 20W, 5%; Resistance Ohmite Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 20 W;Tol 5%;Radial;TO-220;Heat Sink
Configuration Single Resistor
Category / Application Power Applications General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220 Radial Leads; TO-220
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details