Ohmite Manufacturing Co. Thick Film Power Resistor,120 and 200 Watt SOT227 Package TGH Series

Description
120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed drives, power supplies, control devices, telecom, robotics, motor controls, and other switching designs. Power rating up to 200 watts with proper heatsink Resistance range 0.1-1 meg 5% Tolerance TCR 250ppm Thermal resistance of 0.35°C/W Multiple configurations RoHS Compliant
Datasheet
Description
120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed drives, power supplies, control devices, telecom, robotics, motor controls, and other switching designs. Power rating up to 200 watts with proper heatsink Resistance range 0.1-1 meg 5% Tolerance TCR 250ppm Thermal resistance of 0.35°C/W Multiple configurations RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Power Resistor,120 and 200 Watt SOT227 Package - TGH Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Thick Film Power Resistor,120 and 200 Watt SOT227 Package
TGH Series
Thick Film Power Resistor,120 and 200 Watt SOT227 Package TGH Series
120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed drives, power supplies, control devices, telecom, robotics, motor controls, and other switching designs. Power rating up to 200 watts with proper heatsink Resistance range 0.1-1 meg 5% Tolerance TCR 250ppm Thermal resistance of 0.35°C/W Multiple configurations RoHS Compliant

120 and 200 Watt SOT227 Package

Thick Film Power

Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed drives, power supplies, control devices, telecom, robotics, motor controls, and other switching designs.

  • Power rating up to 200 watts with proper heatsink
  • Resistance range 0.1-1 meg
  • 5% Tolerance
  • TCR 250ppm
  • Thermal resistance of 0.35°C/W
  • Multiple configurations
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number TGH Series
Product Name Thick Film Power Resistor,120 and 200 Watt SOT227 Package
Configuration Single Resistor
Category / Application Power Applications; Telecom; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Controls, and other Switching Designs.
Technology / Construction MetalOxide; Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 0.1000 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details