Ohmite Manufacturing Co. Chassis Mount Resistors TGHMVR100JE

Description
100 mOhms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 300W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHMVR100JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHMVR100JE-ND
Chassis Mount Resistors TGHMVR100JE-ND
100 mOhms ±5% 300W Thick Film Chassis Mount Resistor

100 mOhms ±5% 300W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, Thick Film, 0R1, 300W, Sot-227, Qc; Resistance Ohmite - 51AC1259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R1, 300W, Sot-227, Qc; Resistance Ohmite
51AC1259
Res, Thick Film, 0R1, 300W, Sot-227, Qc; Resistance Ohmite 51AC1259
RES, THICK FILM, 0R1, 300W, SOT-227, QC; Resistance:0.1ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, THICK FILM, 0R1, 300W, SOT-227, QC; Resistance:0.1ohm; Product Range:TGHM Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TGHMVR100JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHMVR100JE
Chassis Mount Resistors TGHMVR100JE
0.1 OHM 300 WATT SOT227 5% TF

0.1 OHM 300 WATT SOT227 5% TF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TGHMVR100JE-ND 51AC1259 TGHMVR100JE
Product Name Chassis Mount Resistors Res, Thick Film, 0R1, 300W, Sot-227, Qc; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers