680 Ohms ±5% 0.75W, 3/4W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
RESISTOR, THICK FILM, 680 OHM, 750mW, 5%; Resistance:680ohm; Product Range:TFS Series; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TFSC680RJE-ND | 64K6930 |
| Product Name | Through Hole Resistors | Resistor, Thick Film, 680 Ohm, 750Mw, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 680 ohms | 680 ohms |