1.5 WATT SURGE RESISTORS 5%
RESISTOR, THICK FILM, 6.8KOHM, 1.5W, 5%; Resistance:6.8kohm; Product Range:TFS Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:7kV; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TFSE6K80JE-ND | 64K6944 |
| Product Name | Through Hole Resistors | Resistor, Thick Film, 6.8Kohm, 1.5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |