Ohmite Manufacturing Co. 70W Resistor TEH70M2K00JE

Description
2kR 70W 5% Through-Hole Resistor TO-247 Product overview: TEH70M2K00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 70W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH70M2K00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 70W 5% Through-Hole Resistor TO-247 Product overview: TEH70M2K00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 70W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH70M2K00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70W Resistor - 53-TEH70M2K00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70W Resistor
53-TEH70M2K00JE
70W Resistor 53-TEH70M2K00JE
2kR 70W 5% Through-Hole Resistor TO-247 Product overview: TEH70M2K00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 70W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH70M2K00JE can be used for catalog matching and distributor lookup.

2kR 70W 5% Through-Hole Resistor TO-247 Product overview: TEH70M2K00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 70W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH70M2K00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - TEH70M2K00JE
1266714-TEH70M2K00JE
Through Hole Resistors - TEH70M2K00JE 1266714-TEH70M2K00JE
Manufacturer: Ohmite Win Source Part Number: 1266714-TEH70M2K00JE Series: TEH70 Packaging: Bulk Features: Moisture Resistant, Non-Inductive Package: TO-247-2 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 70W Resistance (Ohms): 2k Composition: Thick Film Number of Terminations: 2 Size: 0.626" L x 0.200" W (15.90mm x 5.08mm) Part Status: Obsolete(EOL) Family Name: TEH70 Categories: Resistors Manufacturer Homepage: www.ohmite.com Manufacturer Package: TO-247 Height - Seated (Maximum): 0.830" (21.08mm) ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Ohmite
Win Source Part Number: 1266714-TEH70M2K00JE
Series: TEH70
Packaging: Bulk
Features: Moisture Resistant, Non-Inductive
Package: TO-247-2
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 70W
Resistance (Ohms): 2k
Composition: Thick Film
Number of Terminations: 2
Size: 0.626" L x 0.200" W (15.90mm x 5.08mm)
Part Status: Obsolete(EOL)
Family Name: TEH70
Categories: Resistors
Manufacturer Homepage: www.ohmite.com
Manufacturer Package: TO-247
Height - Seated (Maximum): 0.830" (21.08mm)
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Thick Film Resistor, 2Kohm, 70W, 5%; Resistance Ohmite - 64K6841 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2Kohm, 70W, 5%; Resistance Ohmite
64K6841
Thick Film Resistor, 2Kohm, 70W, 5%; Resistance Ohmite 64K6841
THICK FILM RESISTOR, 2KOHM, 70W, 5%; Resistance:2kohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2KOHM, 70W, 5%; Resistance:2kohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-TEH70M2K00JE 1266714-TEH70M2K00JE 64K6841
Product Name 70W Resistor Through Hole Resistors - TEH70M2K00JE Thick Film Resistor, 2Kohm, 70W, 5%; Resistance Ohmite
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers