Ohmite Manufacturing Co. Through Hole Resistors TEH70M5K00JE

Description
5 kOhms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 kOhms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH70M5K00JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH70M5K00JE-ND
Through Hole Resistors TEH70M5K00JE-ND
5 kOhms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

5 kOhms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 5Kohm, 70W, 5%; Resistance Ohmite - 64K6848 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5Kohm, 70W, 5%; Resistance Ohmite
64K6848
Thick Film Resistor, 5Kohm, 70W, 5%; Resistance Ohmite 64K6848
THICK FILM RESISTOR, 5KOHM, 70W, 5%; Resistance:5kohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

THICK FILM RESISTOR, 5KOHM, 70W, 5%; Resistance:5kohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH70M5K00JE-ND 64K6848
Product Name Through Hole Resistors Thick Film Resistor, 5Kohm, 70W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details