Ohmite Manufacturing Co. Through Hole Resistors TEH70M20R0JE

Description
20 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
20 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH70M20R0JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH70M20R0JE-ND
Through Hole Resistors TEH70M20R0JE-ND
20 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±5% 70W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor Thick Film, 20 Ohm, 70W, 5%; Resistance Ohmite - 51M1919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 20 Ohm, 70W, 5%; Resistance Ohmite
51M1919
Resistor Thick Film, 20 Ohm, 70W, 5%; Resistance Ohmite 51M1919
RESISTOR THICK FILM, 20 OHM, 70W, 5%; Resistance:20ohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR THICK FILM, 20 OHM, 70W, 5%; Resistance:20ohm; Product Range:TEH70 Series; Power Rating:70W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH70M20R0JE-ND 51M1919
Product Name Through Hole Resistors Resistor Thick Film, 20 Ohm, 70W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details